Status: | Unknown |
---|---|
Series: | MDL Series |
RoHS: | Unknown |
Prices starting from US$1.79
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 150mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDL Series |
Diameter | 6.35mm |
RoHS Compliant | No |
Buss Small Dimension Fuse Slow Blow |Eaton Bussmann BK/MDL-15/100 | Newark Electronics |
Cartridge Fuses 250V .15A Time Delay Glass | Rapid Electronics |
Fuse Miniature 0.15A 250V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
BUSS SMALL DIMENSION FUSE SLOW BLOW | Eaton Electronics BK/MDL-15/100 | RS Americas |
Glass Body Fuses, 250 V/-Holder, Slow Blow, 150 mA3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/MDL-15/100?
Additional datasheets, footprints and schematics for BK/MDL-15/100 are listed on our Part Details page. You can also find images and similar parts to BK/MDL-15/100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/MDL-15/100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/MDL-15/100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/MDL-15/100 fall under?
The BK/MDL-15/100 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/MDL-15/100 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/MDL-15/100 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/MDL-15/100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/MDL-15/100 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for BK/MDL-15/100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/MDL-15/100 often in real-time on the comparison pages.
What if I can't find stock of BK/MDL-15/100?
You can fill out our help required form which you can use to request a quote for BK/MDL-15/100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.