Status: | Unknown |
---|---|
Series: | MDA Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
114
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
640
in stock
|
Buy Now | |
element14
from US$1.06
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
114
in stock
|
Buy Now | |
Future Electronics
from US$2.91
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
Sager
from US$1.00
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 7A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDA Series |
Fuse Body Material | Ceramic |
Status: | Unknown |
---|---|
Series: | MDA Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 7A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDA Series |
Fuse Body Material | Ceramic |
RoHS Compliant | Yes |
Fuse Ceramic 7A 250Vac 3Ab 3Ag | Eaton Electronics BK/MDA-7-R | RS Americas |
Fuse, Cartridge, 7A, 6.3X32Mm Time Delay | Newark Electronics |
Time Delay 6.3 x 32 mm 250 VAC 7 A Ceramic Cartridge Fuse | Future Electronics |
Fuse Miniature 7A 250V Slow Blow 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Cartridge Fuses SMALL DIM. FUSE | Sager |
Ceramic Body Fuses,250 V/-Holder, Slow Blow, 7 A3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/MDA-7-R?
Additional datasheets, footprints and schematics for BK/MDA-7-R are listed on our Part Details page. You can also find images and similar parts to BK/MDA-7-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/MDA-7-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/MDA-7-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/MDA-7-R fall under?
The BK/MDA-7-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/MDA-7-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/MDA-7-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/MDA-7-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/MDA-7-R have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for BK/MDA-7-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/MDA-7-R often in real-time on the comparison pages.
What if I can't find stock of BK/MDA-7-R?
You can fill out our help required form which you can use to request a quote for BK/MDA-7-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.