Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.71
|
1,044
in stock
|
Buy Now | |
TTI Europe
from US$1.17
|
12,800
in stock
|
Buy Now | |
element14
from US$3.19
|
1,044
in stock
|
Buy Now | |
Farnell
from US$4.25
|
1,044
in stock
|
Buy Now | |
Avnet Asia
from US$0.25
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$3.57
|
258
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
200
in stock
|
Buy Now | |
RS Americas
from US$6.76
|
121
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
100
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
-
|
Buy Now | |
Sager
from US$0.96
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 30A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
RoHS Compliant | Yes |
Electronic Cartridge Fuse | Newark Electronics |
Fuse Miniature 30A 250VAC 125VDC Time Delay 2-Pin Holder Carton | Avnet Asia |
Cartridge Fuses SMALL DIM. FUSE | Rapid Electronics |
Fuse Miniature 30A 250V Slow Blow 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Fuse Cylinder Time Lag 30A Sz 3AG Dims 0.25x1.25" Ceramic Cartridge Clip | Eaton Electronics BK/MDA-30-R | RS Americas |
MDA Series 250 VAC 125 VDC 30 A Holder Mount Slow Blow Ceramic Fuse | Future Electronics |
30A slow 250V 6.3X32MM | Rutronik |
Ceramic Body Fuses,250 V/125 VHolder, Slow Blow, 30 A3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/MDA-30-R?
Additional datasheets, footprints and schematics for BK/MDA-30-R are listed on our Part Details page. You can also find images and similar parts to BK/MDA-30-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/MDA-30-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/MDA-30-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/MDA-30-R fall under?
The BK/MDA-30-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/MDA-30-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/MDA-30-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/MDA-30-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/MDA-30-R have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for BK/MDA-30-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/MDA-30-R often in real-time on the comparison pages.
What if I can't find stock of BK/MDA-30-R?
You can fill out our help required form which you can use to request a quote for BK/MDA-30-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.