Status: | Unknown |
---|---|
Series: | MDA Series |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.36
|
909
in stock
|
Buy Now | |
Rapid Electronics
from US$3.47
|
21,749
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
4,300
in stock
|
Buy Now | |
RS Americas
from US$3.70
|
3,033
in stock
|
Buy Now | |
Sager
from US$0.95
|
2,206
in stock
|
Buy Now | |
element14
from US$1.19
|
909
in stock
|
Buy Now | |
Heilind Electronics
from US$4.09
|
503
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.09
|
167
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$3.24
|
-
|
Buy Now | |
Carlton-Bates
from US$1.43
|
-
|
Buy Now | |
Farnell
from US$1.46
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 15A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDA Series |
Fuse Leads | Unleaded |
RoHS Compliant | Yes |
Cartridge Fuses SMALL DIM. FUSE | Rapid Electronics |
MDA Series Time Delay 250 VAC 15 A ╪ 6.35 x 31.75 mm Ceramic Cartridge Fuse | Future Electronics |
Fuse, Cylinder, Time Lag, 15A, 3AG, 0.25x1.25", Ceramic, Cartridge, 250VAC, Clip | Eaton Electronics BK/MDA-15-R | RS Americas |
Fuse, Cartridge, 15A, 6.3X32Mm, Time Delay | Newark Electronics |
Fuse Miniature 15A 250V Slow Blow 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Fuse, Miniature Ceramic Tube | Carlton-Bates |
Ceramic Body Fuses,250 V/-Holder, Slow Blow, 15 A3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/MDA-15-R?
Additional datasheets, footprints and schematics for BK/MDA-15-R are listed on our Part Details page. You can also find images and similar parts to BK/MDA-15-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/MDA-15-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/MDA-15-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/MDA-15-R fall under?
The BK/MDA-15-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/MDA-15-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/MDA-15-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/MDA-15-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BK/MDA-15-R have stock available?
Authorised distributors including Rapid Electronics, Future Electronics, RS Americas, Sager and Newark Electronics have stock available or on a lead time for BK/MDA-15-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/MDA-15-R often in real-time on the comparison pages.
What if I can't find stock of BK/MDA-15-R?
You can fill out our help required form which you can use to request a quote for BK/MDA-15-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.