Status: | Unknown |
---|---|
Series: | MDA Series |
RoHS: | Unknown |
Prices starting from US$0.92
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 250mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDA Series |
Breaking Capacity Current AC | 35A |
Breaking Capacity | 35A @ 250V AC 10kA @ 125V AC |
Cartridge Fuse Material | Ceramic |
Fuse Size Code | 3AG |
Fuse Type Blowing Characteristic | Time Delay |
Status: | Unknown |
---|---|
Series: | MDA Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 250mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | MDA Series |
Fuse Leads | Unleaded |
RoHS Compliant | Yes |
Fuse Cartridge 250Ma 6.3X32Mm Time Delay | Newark Electronics |
Fuse Miniature 0.25A 250V Slow Blow 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/MDA-1/4-R | RS Americas |
Cartridge Fuses SMALL DIM. FUSE | Sager |
Ceramic Body Fuses,250 V/-Holder, Slow Blow, 250 mA3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/MDA-1/4-R?
Additional datasheets, footprints and schematics for BK/MDA-1/4-R are listed on our Part Details page. You can also find images and similar parts to BK/MDA-1/4-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/MDA-1/4-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/MDA-1/4-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/MDA-1/4-R fall under?
The BK/MDA-1/4-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/MDA-1/4-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/MDA-1/4-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/MDA-1/4-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/MDA-1/4-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for BK/MDA-1/4-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/MDA-1/4-R often in real-time on the comparison pages.
What if I can't find stock of BK/MDA-1/4-R?
You can fill out our help required form which you can use to request a quote for BK/MDA-1/4-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.