Status: | Unknown |
---|---|
Series: | MAX Series |
RoHS: | Unknown |
Prices starting from US$5.93
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.93
|
15
in stock
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 50A |
Voltage Rating VDC | 32V |
Product Range | MAX Series |
Colour Code | Red |
RoHS Compliant | NA |
Fuse, Blade, 50A, 32V, Fast Acting | Newark Electronics |
Where can I find additional details, specifications and documents for a BK/MAX-50-R?
Additional datasheets, footprints and schematics for BK/MAX-50-R are listed on our Part Details page. You can also find images and similar parts to BK/MAX-50-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/MAX-50-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/MAX-50-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/MAX-50-R fall under?
The BK/MAX-50-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/MAX-50-R when available in the Automotive Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/MAX-50-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/MAX-50-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/MAX-50-R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BK/MAX-50-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/MAX-50-R often in real-time on the comparison pages.
What if I can't find stock of BK/MAX-50-R?
You can fill out our help required form which you can use to request a quote for BK/MAX-50-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.