Status: | Unknown |
---|---|
Series: | HFA Series |
RoHS: | Unknown |
Prices starting from US$17.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.57
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$33.16
|
20
in stock
|
Buy Now | |
element14
from US$30.85
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$39.58
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$39.58
|
2
in stock
|
Buy Now | |
Avnet America
from US$17.54
|
-
|
Buy Now | |
RS Americas
from US$55.39
|
-
|
Buy Now | |
Carlton-Bates
from US$35.49
|
-
|
Buy Now | |
Sager
from US$29.18
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge In Line Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | HFA Series |
Status: | Unknown |
---|---|
Series: | HFA Series |
RoHS: | Compliant |
Fuse Holder Type | Cartridge In Line Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1-1/4", 6.3mm x 32mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | HFA Series |
RoHS Compliant | Yes |
Fuse Holder, 1/4" X 1-1/4", 250V, Qc | Newark Electronics |
Fuse Holder 20A 250V Quick Connect In Line Carton | Avnet America |
FUSEHOLDER | Eaton Electronics BK/HFA-HH-R | RS Americas |
Fuse Holder, 20A, 250VAC, 1/4 in. x 1-1/4 in. Miniature Fuse, 1/4 in. Quick-Connect Terminal | Carlton-Bates |
Fuse Holder 1/4x1-1/4 IN-LINE WATERPROOF | Sager |
Fuse Holder | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/HFA-HH-R?
Additional datasheets, footprints and schematics for BK/HFA-HH-R are listed on our Part Details page. You can also find images and similar parts to BK/HFA-HH-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/HFA-HH-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/HFA-HH-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/HFA-HH-R fall under?
The BK/HFA-HH-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to BK/HFA-HH-R when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/HFA-HH-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/HFA-HH-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/HFA-HH-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for BK/HFA-HH-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/HFA-HH-R often in real-time on the comparison pages.
What if I can't find stock of BK/HFA-HH-R?
You can fill out our help required form which you can use to request a quote for BK/HFA-HH-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.