Status: | Unknown |
---|---|
Series: | GMD Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 800mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMD Series |
Breaking Capacity Current AC | 35A |
Cartridge Fuse Material | Glass |
RoHS Compliant | Yes |
Fuse, Cartridge, 800Ma 5X20Mm Time Delay | Newark Electronics |
Fuse Miniature 0.8A 250V Slow Blow 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/GMD-800-R | RS Americas |
FUSE, CARTRIDGE, 800mA 5X20MM TIME DELAY | element14 |
Cartridge Fuses SMALL DIM. FUSE | Sager |
Glass Body Fuses, 250 V/-Holder, Slow Blow, 800 mA5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GMD-800-R.?
Additional datasheets, footprints and schematics for BK/GMD-800-R. are listed on our Part Details page. You can also find images and similar parts to BK/GMD-800-R. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GMD-800-R. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GMD-800-R. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GMD-800-R. fall under?
The BK/GMD-800-R. is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/GMD-800-R. when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GMD-800-R. you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GMD-800-R. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BK/GMD-800-R. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for BK/GMD-800-R..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GMD-800-R. often in real-time on the comparison pages.
What if I can't find stock of BK/GMD-800-R.?
You can fill out our help required form which you can use to request a quote for BK/GMD-800-R. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.