Status: | Unknown |
---|---|
Series: | GMD Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
836
in stock
|
Buy Now | |
RS Americas
from US$3.74
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
836
in stock
|
Buy Now | |
element14
from US$2.31
|
836
in stock
|
Buy Now | |
Rapid Electronics
from US$4.12
|
58
in stock
|
Buy Now | |
Future Electronics
from US$2.38
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Sager
from US$0.56
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMD Series |
Diameter | 5.2mm |
Status: | Unknown |
---|---|
Series: | GMD Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMD Series |
Diameter | 5.2mm |
RoHS Compliant | Yes |
Fuse Glass Tube, 250VAC, 5 x 20mm, Fuse Current:500mA | Eaton Electronics BK/GMD-500-R | RS Americas |
Fuse, Cartridge, 500Ma 5X20Mm Time Delay | Newark Electronics |
Cartridge Fuses SMALL DIM. FUSE | Rapid Electronics |
GMD Series Time Delay 250 VAC 500 mA ╪ 5 x 20 mm Glass Cartridge Fuse | Future Electronics |
Fuse Miniature 0.5A 250V Slow Blow 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Glass Body Fuses, 250 V/-Holder, Slow Blow, 500 mA5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GMD-500-R?
Additional datasheets, footprints and schematics for BK/GMD-500-R are listed on our Part Details page. You can also find images and similar parts to BK/GMD-500-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GMD-500-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GMD-500-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GMD-500-R fall under?
The BK/GMD-500-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GMD-500-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GMD-500-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GMD-500-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GMD-500-R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for BK/GMD-500-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GMD-500-R often in real-time on the comparison pages.
What if I can't find stock of BK/GMD-500-R?
You can fill out our help required form which you can use to request a quote for BK/GMD-500-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.