Status: | Unknown |
---|---|
Series: | GMD Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
940
in stock
|
Buy Now | |
Rapid Electronics
from US$2.80
|
1,112
in stock
|
Buy Now | |
RS Americas
from US$10.02
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
73
in stock
|
Buy Now | |
element14
from US$0.70
|
73
in stock
|
Buy Now | |
Farnell
from US$0.90
|
73
in stock
|
Buy Now | |
Future Electronics
from US$2.38
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Sager
from US$0.56
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1.5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMD Series |
Diameter | 5.2mm |
Status: | Unknown |
---|---|
Series: | GMD Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1.5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMD Series |
Diameter | 5.2mm |
RoHS Compliant | Yes |
Cartridge Fuses SMALL DIM. FUSE | Rapid Electronics |
Gmd 1.5A Buss Fuse | Eaton Electronics BK/GMD-1.5-R | RS Americas |
1.5A | RS |
Fuse, Cartridge, 1.5A, 5X20Mm Time Delay | Newark Electronics |
GMD Series Time Delay 250 VAC 1.5 A ╪ 5 x 20 mm Glass Cartridge Fuse | Future Electronics |
Fuse Miniature 1.5A 250V Slow Blow 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Glass Body Fuses, 250 V/-Holder, Slow Blow, 1.5 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GMD-1.5-R?
Additional datasheets, footprints and schematics for BK/GMD-1.5-R are listed on our Part Details page. You can also find images and similar parts to BK/GMD-1.5-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GMD-1.5-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GMD-1.5-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GMD-1.5-R fall under?
The BK/GMD-1.5-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GMD-1.5-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GMD-1.5-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GMD-1.5-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GMD-1.5-R have stock available?
Authorised distributors including Rapid Electronics, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for BK/GMD-1.5-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GMD-1.5-R often in real-time on the comparison pages.
What if I can't find stock of BK/GMD-1.5-R?
You can fill out our help required form which you can use to request a quote for BK/GMD-1.5-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.