Status: | Unknown |
---|---|
Series: | GMC Series |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.44
|
7,968
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
7,968
in stock
|
Buy Now | |
RS Americas
from US$3.30
|
2,318
in stock
|
Buy Now | |
element14
from US$59.39
|
698
in stock
|
Buy Now | |
Farnell
from US$0.87
|
698
in stock
|
Buy Now | |
Future Electronics
from US$2.19
|
-
|
Buy Now | |
Avnet Asia
from US$2.42
|
-
|
Buy Now | |
Sager
from US$2.14
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMC Series |
Cartridge Fuse Material | Glass |
RoHS Compliant | Yes |
Gmc 3A Buss Td Bk 100 Box -R Rohs Compliant: Yes |Eaton Bussmann BK/GMC-3-R | Newark Electronics |
Fuse Miniature 3A 250V Medium Time Delay 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Fuse, Cylinder, Time Lag, 3A, 0.197x0.788", Glass, Cartridge, 250VAC, Panel/Clip | Eaton Electronics BK/GMC-3-R | RS Americas |
GMC Series Medium Time Delay 250 VAC 3 A ╪ 5 x 20 mm Glass Cartridge Fuse | Future Electronics |
Cartridge Fuses 3A 250VAC TD GMC Series | Sager |
Glass Body Fuses, 250 V/-Holder, Medium Blow, 3 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GMC-3-R?
Additional datasheets, footprints and schematics for BK/GMC-3-R are listed on our Part Details page. You can also find images and similar parts to BK/GMC-3-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GMC-3-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GMC-3-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GMC-3-R fall under?
The BK/GMC-3-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/GMC-3-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GMC-3-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GMC-3-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BK/GMC-3-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for BK/GMC-3-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GMC-3-R often in real-time on the comparison pages.
What if I can't find stock of BK/GMC-3-R?
You can fill out our help required form which you can use to request a quote for BK/GMC-3-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.