Status: | Unknown |
---|---|
Series: | GMC Series |
RoHS: | Unknown |
Prices starting from US$0.0010
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
828
in stock
|
Buy Now | |
RS Americas
from US$0.0010
|
1,001
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
828
in stock
|
Buy Now | |
element14
from US$0.76
|
828
in stock
|
Buy Now | |
Rapid Electronics
from US$4.05
|
280
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Sager
from US$0.71
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 250mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMC Series |
Diameter | 5mm |
Length | 20mm |
Status: | Unknown |
---|---|
Series: | GMC Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 250mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMC Series |
Diameter | 5mm |
Length | 20mm |
RoHS Compliant | Yes |
Fuse Cylinder Time Lag 0.25A Dims 0.197x0.788" Glass Cartridge 250VAC | Eaton Electronics BK/GMC-250-R | RS Americas |
Fuse, Cartridge, 250Ma 5X20Mm Time Delay | Newark Electronics |
Cartridge Fuses 250mA 250VAC TD GMC Series | Rapid Electronics |
Fuse Miniature 0.25A 250V Medium Time Delay 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Glass Body Fuses, 250 V/-Holder, Medium Blow, 250 mA5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GMC-250-R?
Additional datasheets, footprints and schematics for BK/GMC-250-R are listed on our Part Details page. You can also find images and similar parts to BK/GMC-250-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GMC-250-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GMC-250-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GMC-250-R fall under?
The BK/GMC-250-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GMC-250-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GMC-250-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GMC-250-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GMC-250-R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for BK/GMC-250-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GMC-250-R often in real-time on the comparison pages.
What if I can't find stock of BK/GMC-250-R?
You can fill out our help required form which you can use to request a quote for BK/GMC-250-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.