Status: | Unknown |
---|---|
Series: | GMA Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
2,265
in stock
|
Buy Now | |
Rapid Electronics
from US$1.55
|
4,894
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,265
in stock
|
Buy Now | |
element14
from US$0.29
|
2,265
in stock
|
Buy Now | |
Heilind Electronics
from US$1.82
|
1,370
in stock
|
Buy Now | |
RS Americas
from US$2.12
|
462
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.82
|
456
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Sager
from US$1.28
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2.5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMA Series |
Fuse Body Material | Glass |
Status: | Unknown |
---|---|
Series: | GMA Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2.5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMA Series |
Fuse Body Material | Glass |
RoHS Compliant | Yes |
Cartridge Fuses 2.5A 250V FA SMALL DIM. FUSE | Rapid Electronics |
Fuse, Cartridge, 2.5A, 5X20Mm, Fast Acting | Newark Electronics |
Fast Acting Cylinder Fuse 2.5A, Dims 5x20 mm, Glass, Cartridge, 250VAC:Clip GMA | Eaton Electronics BK/GMA-2.5-R | RS Americas |
GMA Series Fast-Acting 250VAC 2.5 A ╪ 5 x 20 mm Glass Cartridge Ferrule Fuse | Future Electronics |
Fuse Miniature 2.5A 250V Fast 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Glass Body Fuses, 250 V/100AHolder, Fast Blow, 2.5 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GMA-2.5-R?
Additional datasheets, footprints and schematics for BK/GMA-2.5-R are listed on our Part Details page. You can also find images and similar parts to BK/GMA-2.5-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GMA-2.5-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GMA-2.5-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GMA-2.5-R fall under?
The BK/GMA-2.5-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GMA-2.5-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GMA-2.5-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GMA-2.5-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GMA-2.5-R have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for BK/GMA-2.5-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GMA-2.5-R often in real-time on the comparison pages.
What if I can't find stock of BK/GMA-2.5-R?
You can fill out our help required form which you can use to request a quote for BK/GMA-2.5-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.