Status: | Unknown |
---|---|
Series: | GMA Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
5,164
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
12,493
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
5,164
in stock
|
Buy Now | |
element14
from US$0.63
|
5,164
in stock
|
Buy Now | |
Heilind Electronics
from US$2.09
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
853
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.09
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$2.15
|
219
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Carlton-Bates
from US$0.66
|
-
|
Buy Now | |
Sager
from US$1.47
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 250mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMA Series |
Fuse Leads | Unleaded |
Status: | Unknown |
---|---|
Series: | GMA Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 250mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GMA Series |
Fuse Leads | Unleaded |
RoHS Compliant | Yes |
Fast Acting Cylinder Fuse 0.25A, Dims 5x20 mm, Glass, Cartridge, 250VAC:Clip GMA | Eaton Electronics BK/GMA-250-R | RS Americas |
Fuse, Cartridge, 250Ma, 5X20Mm, Fast Acting | Newark Electronics |
GMA Series Fast-Acting 250 VAC 0.25 A ╪ 5 x 20 mm Glass Cartridge Ferrule Fuse | Future Electronics |
Cartridge Fuses 250mA 250V FA SMALL DIM. FUSE | Rapid Electronics |
Fuse Miniature 0.25A 250V Fast 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Fuse, Miniature Glass Tube | Carlton-Bates |
Glass Body Fuses, 250 V/35AHolder, Fast Blow, 250 mA5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GMA-250-R?
Additional datasheets, footprints and schematics for BK/GMA-250-R are listed on our Part Details page. You can also find images and similar parts to BK/GMA-250-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GMA-250-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GMA-250-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GMA-250-R fall under?
The BK/GMA-250-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GMA-250-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GMA-250-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GMA-250-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GMA-250-R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for BK/GMA-250-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GMA-250-R often in real-time on the comparison pages.
What if I can't find stock of BK/GMA-250-R?
You can fill out our help required form which you can use to request a quote for BK/GMA-250-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.