Status: | Unknown |
---|---|
Series: | GLR Series |
RoHS: | Unknown |
Prices starting from US$3.73
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 300V |
Fuse Size Metric | - |
Fuse Size Imperial | - |
Product Range | GLR Series |
Breaking Capacity Current AC | 10kA |
Status: | Unknown |
---|---|
Series: | GLR Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 300V |
Product Range | GLR Series |
Breaking Capacity Current AC | 10kA |
Buss Small Dimension Fuse Rohs Compliant: No |Eaton Bussmann BK/GLR-4 | Newark Electronics |
Specialty Fuses 300VAC 4A Fast Acting Non | Rapid Electronics |
Fuse 4A 300V Fast 2-Pin Cartridge Panel Mount Bulk | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/GLR-4 | RS Americas |
Specialty Fuses 300VAC 4A Fast Acting Non Rejecting | Sager |
Where can I find additional details, specifications and documents for a BK/GLR-4?
Additional datasheets, footprints and schematics for BK/GLR-4 are listed on our Part Details page. You can also find images and similar parts to BK/GLR-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GLR-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GLR-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GLR-4 fall under?
The BK/GLR-4 is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to BK/GLR-4 when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GLR-4 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GLR-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GLR-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for BK/GLR-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GLR-4 often in real-time on the comparison pages.
What if I can't find stock of BK/GLR-4?
You can fill out our help required form which you can use to request a quote for BK/GLR-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.