Status: | Unknown |
---|---|
Series: | GLR Series |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.38
|
-
|
Buy Now | |
Future Electronics
from US$3.87
|
-
|
Buy Now | |
Avnet America
from US$3.84
|
-
|
Buy Now | |
RS Americas
from US$9.79
|
-
|
Buy Now | |
element14
from US$3.96
|
-
|
Buy Now | |
Carlton-Bates
from US$1.76
|
-
|
Buy Now | |
Sager
from US$3.73
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 300V |
Fuse Size Metric | - |
Fuse Size Imperial | - |
Product Range | GLR Series |
Breaking Capacity Current AC | 10kA |
Status: | Unknown |
---|---|
Series: | GLR Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 300V |
Product Range | GLR Series |
Breaking Capacity Current AC | 10kA |
RoHS Compliant | No |
Cartridge Fuse, Fast Acting, 2A, 300V | Newark Electronics |
GLR Series Fast-Acting 300 V 2 A 15.9 X 57.15 mm Non-Rejecting Specialty Fuse | Future Electronics |
Fuse 2A 300V Fast 2-Pin Cartridge Panel Mount Bulk | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/GLR-2 | RS Americas |
Fuse, In-Line with Cap | Carlton-Bates |
Specialty Fuses 300VAC 2A Fast Acting Non Rejecting | Sager |
Where can I find additional details, specifications and documents for a BK/GLR-2?
Additional datasheets, footprints and schematics for BK/GLR-2 are listed on our Part Details page. You can also find images and similar parts to BK/GLR-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GLR-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GLR-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GLR-2 fall under?
The BK/GLR-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GLR-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GLR-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GLR-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GLR-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for BK/GLR-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GLR-2 often in real-time on the comparison pages.
What if I can't find stock of BK/GLR-2?
You can fill out our help required form which you can use to request a quote for BK/GLR-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.