Status: | Unknown |
---|---|
Series: | GDC Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 630mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDC Series |
Diameter | 5mm |
Length | 20mm |
RoHS Compliant | No |
Buss Small Dimension Fuse |Eaton Bussmann BK/GDC-630MA | Newark Electronics |
Fuse, 630 mA, 250 VAC (Max.), Time Delay, 0.197 in. L x 0.788 in. Dia., Glass | Eaton Electronics BK/GDC-630MA | RS Americas |
Fuse Miniature 0.63A 250V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Cartridge Fuses 250V .63A Time Delay | Sager |
Glass Body Fuses, 250 V/35AHolder, Slow Blow, 630 mA5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GDC-630MA?
Additional datasheets, footprints and schematics for BK/GDC-630MA are listed on our Part Details page. You can also find images and similar parts to BK/GDC-630MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GDC-630MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GDC-630MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GDC-630MA fall under?
The BK/GDC-630MA is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/GDC-630MA when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GDC-630MA you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GDC-630MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GDC-630MA have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, Sager and Relay Specialties have stock available or on a lead time for BK/GDC-630MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GDC-630MA often in real-time on the comparison pages.
What if I can't find stock of BK/GDC-630MA?
You can fill out our help required form which you can use to request a quote for BK/GDC-630MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.