Status: | Unknown |
---|---|
Series: | GDC Series |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.90
|
204
in stock
|
Buy Now | |
RS Americas
from US$3.75
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
204
in stock
|
Buy Now | |
element14
from US$3.55
|
204
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Avnet Asia
from US$4.11
|
-
|
Buy Now | |
Sager
from US$0.90
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDC Series |
Diameter | 5mm |
Length | 20mm |
Status: | Unknown |
---|---|
Series: | GDC Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDC Series |
Diameter | 5mm |
Length | 20mm |
RoHS Compliant | No |
Fuse 1/2 Amp (500 mA) 250 VAC (Max.) Time Delay 5x20 (0.197" x 0.788") Glass | Eaton Electronics BK/GDC-500MA | RS Americas |
Fuse, Cartridge, 500Ma 5X20Mm Time Delay | Newark Electronics |
Fuse Miniature 0.5A 250V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Cartridge Fuses 250V .5A Time Delay | Sager |
Glass Body Fuses, 250 V/35AHolder, Slow Blow, 500 mA5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GDC-500MA?
Additional datasheets, footprints and schematics for BK/GDC-500MA are listed on our Part Details page. You can also find images and similar parts to BK/GDC-500MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GDC-500MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GDC-500MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GDC-500MA fall under?
The BK/GDC-500MA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GDC-500MA when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GDC-500MA you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GDC-500MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GDC-500MA have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BK/GDC-500MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GDC-500MA often in real-time on the comparison pages.
What if I can't find stock of BK/GDC-500MA?
You can fill out our help required form which you can use to request a quote for BK/GDC-500MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.