Status: | Unknown |
---|---|
Series: | GDC Series |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.33
|
849
in stock
|
Buy Now | |
RS Americas
from US$5.96
|
1,301
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
849
in stock
|
Buy Now | |
element14
from US$1.40
|
849
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Avnet Asia
from US$4.11
|
-
|
Buy Now | |
Carlton-Bates
from US$4.49
|
-
|
Buy Now | |
Sager
from US$0.90
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDC Series |
Cartridge Fuse Material | Glass |
Status: | Unknown |
---|---|
Series: | GDC Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDC Series |
Cartridge Fuse Material | Glass |
RoHS Compliant | No |
Fuse, 2 Amp, 2A, 250 VAC (Max.), Time Delay, 5x20 (0.197" x 0.788"), Glass | Eaton Electronics BK/GDC-2A | RS Americas |
Fuse, Cartridge, 2A, 5X20Mm, Time Delay | Newark Electronics |
Fuse Miniature 2A 250V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Fuse, Miniature Glass Tube | Carlton-Bates |
Cartridge Fuses 250V 2A Time Delay | Sager |
Glass Body Fuses, 250 V/35AHolder, Slow Blow, 2 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GDC-2A?
Additional datasheets, footprints and schematics for BK/GDC-2A are listed on our Part Details page. You can also find images and similar parts to BK/GDC-2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GDC-2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GDC-2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GDC-2A fall under?
The BK/GDC-2A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GDC-2A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GDC-2A you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GDC-2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GDC-2A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BK/GDC-2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GDC-2A often in real-time on the comparison pages.
What if I can't find stock of BK/GDC-2A?
You can fill out our help required form which you can use to request a quote for BK/GDC-2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.