Status: | Unknown |
---|---|
Series: | GDC Series |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.33
|
646
in stock
|
Buy Now | |
RS Americas
from US$7.50
|
967
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
646
in stock
|
Buy Now | |
element14
from US$1.59
|
646
in stock
|
Buy Now | |
Heilind Electronics
from US$5.02
|
450
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.02
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$9.14
|
35
in stock
|
Buy Now | |
Future Electronics
from US$3.73
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Carlton-Bates
from US$5.74
|
-
|
Buy Now | |
Sager
from US$0.90
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDC Series |
Cartridge Fuse Material | Glass |
Status: | Unknown |
---|---|
Series: | GDC Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDC Series |
Cartridge Fuse Material | Glass |
RoHS Compliant | No |
Fuse, Fuse, 1 A, 250 VAC, Time Delay, 20 mm L x 5.2 mm Dia., Glass, 0.064 Ohms | Eaton Electronics BK/GDC-1A | RS Americas |
Fuse, Cartridge, 1A, 5X20Mm, Time Delay | Newark Electronics |
Cartridge Fuses 250V 1A Time Delay | Rapid Electronics |
GDC Series Time Delay 250 VAC 1 A ╪ 5 x 20 mm Glass Cartridge Fuse | Future Electronics |
Fuse Miniature 1A 250V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Fuse, Miniature Glass Tube | Carlton-Bates |
Glass Body Fuses, 250 V/35AHolder, Slow Blow, 1 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GDC-1A?
Additional datasheets, footprints and schematics for BK/GDC-1A are listed on our Part Details page. You can also find images and similar parts to BK/GDC-1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GDC-1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GDC-1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GDC-1A fall under?
The BK/GDC-1A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GDC-1A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GDC-1A you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GDC-1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GDC-1A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for BK/GDC-1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GDC-1A often in real-time on the comparison pages.
What if I can't find stock of BK/GDC-1A?
You can fill out our help required form which you can use to request a quote for BK/GDC-1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.