Status: | Unknown |
---|---|
Series: | GDC Series |
RoHS: | Unknown |
Prices starting from US$0.85
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1.25A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDC Series |
Diameter | 5mm |
Length | 20mm |
RoHS Compliant | No |
Cartridge Fuses 250V 1.25A Time Delay |Eaton Bussmann BK/GDC-1.25A | Newark Electronics |
Cartridge Fuses 250V 1.25A Time Delay | Rapid Electronics |
Fuse Miniature 1.25A 250V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/GDC-1.25A | RS Americas |
Glass Body Fuses, 250 V/35AHolder, Slow Blow, 1.25 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GDC-1.25A?
Additional datasheets, footprints and schematics for BK/GDC-1.25A are listed on our Part Details page. You can also find images and similar parts to BK/GDC-1.25A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GDC-1.25A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GDC-1.25A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GDC-1.25A fall under?
The BK/GDC-1.25A is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/GDC-1.25A when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GDC-1.25A you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GDC-1.25A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GDC-1.25A have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for BK/GDC-1.25A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GDC-1.25A often in real-time on the comparison pages.
What if I can't find stock of BK/GDC-1.25A?
You can fill out our help required form which you can use to request a quote for BK/GDC-1.25A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.