Status: | Unknown |
---|---|
Series: | GDB Series |
RoHS: | Unknown |
Prices starting from US$3.81
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 80mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDB Series |
Diameter | 5mm |
Length | 20mm |
RoHS Compliant | No |
Cartridge Fuses 250V .08A Fast Acting |Eaton Bussmann BK/GDB-80MA | Newark Electronics |
Cartridge Fuses 250V .08A Fast Acting | Rapid Electronics |
Fuse Miniature 0.08A 250V Fast 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/GDB-80MA | RS Americas |
Glass Body Fuses, 250 V/35AHolder, Fast Blow, 80 mA5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GDB-80MA?
Additional datasheets, footprints and schematics for BK/GDB-80MA are listed on our Part Details page. You can also find images and similar parts to BK/GDB-80MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GDB-80MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GDB-80MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GDB-80MA fall under?
The BK/GDB-80MA is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/GDB-80MA when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GDB-80MA you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GDB-80MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GDB-80MA have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for BK/GDB-80MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GDB-80MA often in real-time on the comparison pages.
What if I can't find stock of BK/GDB-80MA?
You can fill out our help required form which you can use to request a quote for BK/GDB-80MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.