Status: | Unknown |
---|---|
Series: | GDB Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.47
|
157
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
916
in stock
|
Buy Now | |
Newark Electronics
from US$3.80
|
157
in stock
|
Buy Now | |
element14
from US$6.36
|
157
in stock
|
Buy Now | |
Rapid Electronics
from US$7.39
|
29
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 6.3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDB Series |
Diameter | 5mm |
Length | 20mm |
Status: | Unknown |
---|---|
Series: | GDB Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 6.3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDB Series |
Diameter | 5mm |
Length | 20mm |
RoHS Compliant | No |
Fuse, Fuse, 6.3 A, 250 VAC, Fast Acting, +/- 0.5 in. L x +0.1/-0.2 in. Dia. | Eaton Electronics BK/GDB-6.3A | RS Americas |
Fuse, Cartridge, 6.3A, 5X20Mm, Fast Act | Newark Electronics |
Cartridge Fuses 250V 6.3A Fast Acting | Rapid Electronics |
Fuse Miniature 6.3A 250V Fast 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Glass Body Fuses, 250 V/63AHolder, Fast Blow, 6.3 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GDB-6.3A?
Additional datasheets, footprints and schematics for BK/GDB-6.3A are listed on our Part Details page. You can also find images and similar parts to BK/GDB-6.3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GDB-6.3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GDB-6.3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GDB-6.3A fall under?
The BK/GDB-6.3A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GDB-6.3A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GDB-6.3A you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GDB-6.3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GDB-6.3A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for BK/GDB-6.3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GDB-6.3A often in real-time on the comparison pages.
What if I can't find stock of BK/GDB-6.3A?
You can fill out our help required form which you can use to request a quote for BK/GDB-6.3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.