Status: | Unknown |
---|---|
Series: | GDB Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.32
|
No stock
|
Buy Now | |
RS Americas
from US$4.60
|
688
in stock
|
Buy Now | |
Heilind Electronics
from US$4.21
|
521
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.21
|
173
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
element14
from US$28.71
|
-
|
Buy Now | |
Carlton-Bates
from US$3.64
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDB Series |
Diameter | 5mm |
Length | 20mm |
Status: | Unknown |
---|---|
Series: | GDB Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDB Series |
Diameter | 5mm |
Length | 20mm |
RoHS Compliant | No |
Fuse, 2 A, 250 V, Fast-Acting, (20 mm +/- 0.5) L x (5.2 mm +0.1/-0.2) Dia. | Eaton Electronics BK/GDB-2A | RS Americas |
Buss Small Dimension Fuse |Eaton Bussmann BK/GDB-2A | Newark Electronics |
Fuse Miniature 2A 250V Fast 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Fuse, Miniature Glass Tube | Carlton-Bates |
Cartridge Fuses 250V 2A Fast Acting | Sager |
Glass Body Fuses, 250 V/35AHolder, Fast Blow, 2 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GDB-2A?
Additional datasheets, footprints and schematics for BK/GDB-2A are listed on our Part Details page. You can also find images and similar parts to BK/GDB-2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GDB-2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GDB-2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GDB-2A fall under?
The BK/GDB-2A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GDB-2A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GDB-2A you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GDB-2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GDB-2A have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for BK/GDB-2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GDB-2A often in real-time on the comparison pages.
What if I can't find stock of BK/GDB-2A?
You can fill out our help required form which you can use to request a quote for BK/GDB-2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.