Status: | Unknown |
---|---|
Series: | GDA Series |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.74
|
443
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
443
in stock
|
Buy Now | |
element14
from US$2.29
|
443
in stock
|
Buy Now | |
Future Electronics
from US$4.35
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$7.26
|
-
|
Buy Now | |
Sager
from US$4.66
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDA Series |
Diameter | 5mm |
Length | 20mm |
Status: | Unknown |
---|---|
Series: | GDA Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | GDA Series |
Diameter | 5mm |
Length | 20mm |
RoHS Compliant | No |
Fuse, Cartridge, 2A, 5X20Mm, Fast Acting | Newark Electronics |
Fuse Miniature 2A 250V Fast 2-Pin Cartridge Holder Carton | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/GDA-2A | RS Americas |
Cartridge Fuses 250V 2A Fast Acting | Sager |
Ceramic Body Fuses, 250 V/-Holder, Fast Blow, 2 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/GDA-2A?
Additional datasheets, footprints and schematics for BK/GDA-2A are listed on our Part Details page. You can also find images and similar parts to BK/GDA-2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/GDA-2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/GDA-2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/GDA-2A fall under?
The BK/GDA-2A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/GDA-2A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/GDA-2A you can contact the distributor directly for product support, shipping queries etc.
Is the BK/GDA-2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/GDA-2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BK/GDA-2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/GDA-2A often in real-time on the comparison pages.
What if I can't find stock of BK/GDA-2A?
You can fill out our help required form which you can use to request a quote for BK/GDA-2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.