Status: | Unknown |
---|---|
Series: | C520 Series |
RoHS: | Unknown |
Prices starting from US$0.38
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 15mm |
Fuse Size Imperial | - |
Product Range | C520 Series |
Breaking Capacity Current AC | 100A |
Status: | Unknown |
---|---|
Series: | C520 Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 15mm |
Product Range | C520 Series |
Breaking Capacity Current AC | 100A |
RoHS Compliant | Yes |
Fuse Cylinder Fast Acting 3A Sz 2AG Dims 5.2x15mm Glass Cartridge 250VAC Clip | Eaton Electronics BK/C520-3-R | RS Americas |
Fuse, Cartridge, 3A, 5X15Mm, Fast Acting | Newark Electronics |
Fuse Subminiature 3A 250V Fast 2-Pin Cartridge Holder Carton | Avnet America |
Cartridge Fuses FAST ACTING FUSE | Sager |
Glass Body Fuses, 250 V/-Holder, Fast Blow, 3 A2AG, 5mm x 15mm | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/C520-3-R?
Additional datasheets, footprints and schematics for BK/C520-3-R are listed on our Part Details page. You can also find images and similar parts to BK/C520-3-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/C520-3-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/C520-3-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/C520-3-R fall under?
The BK/C520-3-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/C520-3-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/C520-3-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/C520-3-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/C520-3-R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BK/C520-3-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/C520-3-R often in real-time on the comparison pages.
What if I can't find stock of BK/C520-3-R?
You can fill out our help required form which you can use to request a quote for BK/C520-3-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.