BK/C519-1-R Fuses & Fuse Accessories by Eaton

FUSE, CARTRIDGE, 1A, 5X15MM, TIME DELAY

Status: Unknown
Series: C519 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Newark
Newark
from US$2.45
1,396
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.11
1,396
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.62
-
Buy Now
Logo for Sager
Sager
from US$0.45
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Blow Characteristic Time Delay
Fuse Current 1A
Voltage Rating VAC 250V
Fuse Size Metric 5mm x 15mm
Product Range C519 Series
Breaking Capacity Current AC 35A
RoHS Compliant Yes

Alternative Descriptions

Time Delay Fuse/Cooper Bussmann |Eaton Bussmann BK/C519-1-R | Newark Electronics
Cartridge Fuses TIME DELAY FUSE | Rapid Electronics
Fuse Subminiature 1A 250V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America
TIME DELAY FUSE | Eaton Electronics BK/C519-1-R | RS Americas
Glass Body Fuses, 250 V/-Holder, Slow Blow, 1 A2AG, 5mm x 15mm | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BK/C519-1-R?

Additional datasheets, footprints and schematics for BK/C519-1-R are listed on our Part Details page. You can also find images and similar parts to BK/C519-1-R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BK/C519-1-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/C519-1-R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BK/C519-1-R fall under?

The BK/C519-1-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.

Can I view similar or alternative parts?

You can view similar parts to BK/C519-1-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BK/C519-1-R you can contact the distributor directly for product support, shipping queries etc.

Is the BK/C519-1-R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BK/C519-1-R have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for BK/C519-1-R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BK/C519-1-R often in real-time on the comparison pages.

What if I can't find stock of BK/C519-1-R?

You can fill out our help required form which you can use to request a quote for BK/C519-1-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay