Status: | Unknown |
---|---|
Series: | C519 Series |
RoHS: | Compliant |
Prices starting from US$0.59
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 15mm |
Product Range | C519 Series |
Breaking Capacity Current AC | 100A |
RoHS Compliant | Yes |
Fuse, Axial, 2A, 5 X 15Mm, Time Delay | Newark Electronics |
C515 Series 250 VAC 2 A Through Hole Axial Slow Blow Glass Tube Fuse | Future Electronics |
Fuse Subminiature 2A 250V Slow Blow 2-Pin Axial Through Hole Cardboard Carton | Avnet America |
Fuse, Time-Delay, 2A, C515 Series | Eaton Electronics BK/C515-2-R | RS Americas |
Cartridge Fuses 250VAC 2A Time Delay Glass Tube | Sager |
Glass Body Fuses, 250 V/-Through Hole, Slow Blow, 2 A2AG, 5mm x 15mm (Axial) | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/C515-2-R?
Additional datasheets, footprints and schematics for BK/C515-2-R are listed on our Part Details page. You can also find images and similar parts to BK/C515-2-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/C515-2-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/C515-2-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/C515-2-R fall under?
The BK/C515-2-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/C515-2-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/C515-2-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/C515-2-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BK/C515-2-R have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for BK/C515-2-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/C515-2-R often in real-time on the comparison pages.
What if I can't find stock of BK/C515-2-R?
You can fill out our help required form which you can use to request a quote for BK/C515-2-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.