Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.85
|
165
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
3,500
in stock
|
Buy Now | |
RS Americas
from US$1.66
|
1,717
in stock
|
Buy Now | |
Heilind Electronics
from US$1.18
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
236
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
165
in stock
|
Buy Now | |
element14
from US$1.81
|
165
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.18
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Carlton-Bates
from US$0.84
|
-
|
Buy Now | |
Sager
from US$0.83
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 10A |
Voltage Rating VDC | 32V |
Product Range | ATM Series |
Colour Code | Red |
Fuse Size | 8.81mm x 10.92mm x 3.81mm |
Fuse Terminals | Blade |
Length | 8.81mm |
Status: | Unknown |
---|---|
Series: | ATM Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 10A |
Voltage Rating VDC | 32V |
Product Range | ATM Series |
Colour Code | Red |
Fuse Size | 8.81mm x 10.92mm x 3.81mm |
Fuse Terminals | Blade |
Length | 8.81mm |
RoHS Compliant | Yes |
Fuse Automotive Fast Acting 10A Dims 0.43x0.15x0.642" Plastic-Red Blade 32VDC | Bussmann by Eaton BK/ATM-10 | RS Americas |
10A MINI FUSE F.A. RED | Heilind Electronics |
ATM Series 32 VDC 10 A Holder Mount Red Color Fast Acting Blade Fuse | Future Electronics |
Fuse, Blade, 10A, 32V, Fast Acting | Newark Electronics |
Fuse Blade 10A 32V Fast 2-Pin Socket Cardboard Carton | Avnet America |
Fuse, Miniature Auto Blade | Carlton-Bates |
Automotive Fuses 10A 32Vdc 1kA IR Red | Sager |
Automotive Fuses, -/32 VHolder, Fast Blow, 10 ABlade, Miniature | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/ATM-10?
Additional datasheets, footprints and schematics for BK/ATM-10 are listed on our Part Details page. You can also find images and similar parts to BK/ATM-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/ATM-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/ATM-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/ATM-10 fall under?
The BK/ATM-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/ATM-10 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/ATM-10 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/ATM-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/ATM-10 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Heilind Electronics, Future Electronics and Newark Electronics have stock available or on a lead time for BK/ATM-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/ATM-10 often in real-time on the comparison pages.
What if I can't find stock of BK/ATM-10?
You can fill out our help required form which you can use to request a quote for BK/ATM-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.