Status: | Unknown |
---|---|
Series: | ATC Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
793
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
1,983
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
793
in stock
|
Buy Now | |
element14
from US$0.90
|
793
in stock
|
Buy Now | |
Heilind Electronics
from US$1.17
|
111
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
66
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.17
|
37
in stock
|
Buy Now | |
Carlton-Bates
from US$0.69
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 7.5A |
Voltage Rating VDC | 32V |
Product Range | ATC Series |
Body Material | Plastic |
Colour Code | Brown |
Fuse Size | 12.5mm x 19.3mm x 5.25mm |
Length | 12.54mm |
Status: | Unknown |
---|---|
Series: | ATC Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 7.5A |
Voltage Rating VDC | 32V |
Product Range | ATC Series |
Body Material | Plastic |
Colour Code | Brown |
Fuse Size | 12.5mm x 19.3mm x 5.25mm |
Length | 12.54mm |
RoHS Compliant | Yes |
Fuse Automotive Fast Acting 7.5A 19.1x19.3x5.25 mm Plastic-Brown Blade 32 VDC | Bussmann by Eaton BK/ATC-7-1/2 | RS Americas |
Fuse, Blade, 7.5A, 32V, Fast Acting | Newark Electronics |
7.5AMP FAST ACT BLADE FUSE 32V | Heilind Electronics |
Fuse Blade 7.5A 32V Fast 2-Pin Socket Carton | Avnet America |
Fuse, Miniature Auto Blade | Carlton-Bates |
Automotive Fuses 7.5A 32Vdc 1kA IR Brown | Sager |
Where can I find additional details, specifications and documents for a BK/ATC-7-1/2?
Additional datasheets, footprints and schematics for BK/ATC-7-1/2 are listed on our Part Details page. You can also find images and similar parts to BK/ATC-7-1/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/ATC-7-1/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/ATC-7-1/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/ATC-7-1/2 fall under?
The BK/ATC-7-1/2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/ATC-7-1/2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/ATC-7-1/2 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/ATC-7-1/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/ATC-7-1/2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for BK/ATC-7-1/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/ATC-7-1/2 often in real-time on the comparison pages.
What if I can't find stock of BK/ATC-7-1/2?
You can fill out our help required form which you can use to request a quote for BK/ATC-7-1/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.