Status: | Unknown |
---|---|
Series: | ATC Series |
RoHS: | Compliant |
Prices starting from US$0.75
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 4A |
Voltage Rating VDC | 32V |
Product Range | ATC Series |
Body Material | Plastic |
Colour Code | Pink |
Fuse Size | 12.5mm x 19.3mm x 5.25mm |
Fuse Terminals | Blade |
RoHS Compliant | Yes |
Fuse, Automotive, Fast Acting, 4A, 19.1x19.3x5.25 mm, Plastic-Pink, Blade, 32VDC | Bussmann by Eaton BK/ATC-4 | RS Americas |
Fuse, Blade, 4A, 32V, Fast Acting | Newark Electronics |
Fuse Blade 4A 32V Fast 2-Pin Socket Carton | Avnet America |
Automotive Fuses 4A 32Vdc 1kA IR Pink | Sager |
Fuse, Miniature Auto Blade | Carlton-Bates |
Automotive Fuses, -/32 VHolder, Fast Blow, 4 ABlade, ATO/ATC | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/ATC-4?
Additional datasheets, footprints and schematics for BK/ATC-4 are listed on our Part Details page. You can also find images and similar parts to BK/ATC-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/ATC-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/ATC-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/ATC-4 fall under?
The BK/ATC-4 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/ATC-4 when available in the Automotive Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/ATC-4 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/ATC-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BK/ATC-4 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Newark Electronics, Avnet America and Sager have stock available or on a lead time for BK/ATC-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/ATC-4 often in real-time on the comparison pages.
What if I can't find stock of BK/ATC-4?
You can fill out our help required form which you can use to request a quote for BK/ATC-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.