Status: | Unknown |
---|---|
Series: | ATC Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.47
|
442
in stock
|
Buy Now | |
Heilind Electronics
from US$0.97
|
6,163
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.97
|
1,849
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$6.98
|
442
in stock
|
Buy Now | |
element14
from US$7.43
|
442
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
339
in stock
|
Buy Now | |
RS Americas
from US$1.40
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
9
in stock
|
Buy Now | |
Carlton-Bates
-
|
1,000
in stock
|
Buy Now | |
Sager
from US$0.72
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 15A |
Voltage Rating VDC | 32V |
Product Range | ATC Series |
Body Material | Plastic |
Colour Code | Blue |
Fuse Size | 12.5mm x 19.3mm x 5.25mm |
Length | 12.54mm |
Status: | Unknown |
---|---|
Series: | ATC Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 15A |
Voltage Rating VDC | 32V |
Product Range | ATC Series |
Body Material | Plastic |
Colour Code | Blue |
Fuse Size | 12.5mm x 19.3mm x 5.25mm |
Length | 12.54mm |
RoHS Compliant | Yes |
15A BLADE TYPE FUSE BLUE | Heilind Electronics |
Automotive Fuses 15A 32Vdc 1kA IR Blue | Future Electronics |
Fuse, Blade, 15A, 32V, Fast Acting | Newark Electronics |
Fuse Blade 15A 32V Fast 2-Pin Socket Carton | Avnet America |
Fuse Automotive Fast Acting 15A 19.1x19.3x5.25 mm Plastic-Blue Blade 32 VDC | Bussmann by Eaton BK/ATC-15 | RS Americas |
Fuse, Miniature Auto Blade | Carlton-Bates |
Automotive Fuses, -/32 VHolder, Fast Blow, 15 ABlade, ATO/ATC | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/ATC-15?
Additional datasheets, footprints and schematics for BK/ATC-15 are listed on our Part Details page. You can also find images and similar parts to BK/ATC-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/ATC-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/ATC-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/ATC-15 fall under?
The BK/ATC-15 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/ATC-15 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/ATC-15 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/ATC-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/ATC-15 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for BK/ATC-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/ATC-15 often in real-time on the comparison pages.
What if I can't find stock of BK/ATC-15?
You can fill out our help required form which you can use to request a quote for BK/ATC-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.