Status: | Unknown |
---|---|
Series: | AGX Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
879
in stock
|
Buy Now | |
Rapid Electronics
from US$1.29
|
879
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$2.24
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Sager
from US$0.45
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 7A |
Voltage Rating VAC | 125V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | AGX Series |
Diameter | 6.35mm |
Status: | Unknown |
---|---|
Series: | AGX Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 7A |
Voltage Rating VAC | 125V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | AGX Series |
Diameter | 6.35mm |
RoHS Compliant | No |
Cartridge Fuses Small Dimension Fuse |Eaton Bussmann BK/AGX-7 | Newark Electronics |
Cartridge Fuses SMALL DIMENSION FUSE | Rapid Electronics |
Fuse Plug 7A 125V Fast 2-Pin Cartridge Holder Bulk | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/AGX-7 | RS Americas |
Glass Body Fuses, 250 V/-Holder, Fast Blow, 7 A8AG, 1/4" x 1" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/AGX-7?
Additional datasheets, footprints and schematics for BK/AGX-7 are listed on our Part Details page. You can also find images and similar parts to BK/AGX-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/AGX-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/AGX-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/AGX-7 fall under?
The BK/AGX-7 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/AGX-7 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/AGX-7 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/AGX-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/AGX-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for BK/AGX-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/AGX-7 often in real-time on the comparison pages.
What if I can't find stock of BK/AGX-7?
You can fill out our help required form which you can use to request a quote for BK/AGX-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.