Status: | Unknown |
---|---|
Series: | AGX Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
9,599
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
120
in stock
|
Buy Now | |
element14
from US$0.42
|
120
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
100
in stock
|
Buy Now | |
RS Americas
from US$5.33
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Carlton-Bates
from US$1.66
|
-
|
Buy Now | |
Sager
from US$0.56
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | AGX Series |
Fuse Body Material | Glass |
Status: | Unknown |
---|---|
Series: | AGX Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | AGX Series |
Fuse Body Material | Glass |
RoHS Compliant | No |
Cartridge Fuses 250VAC 3A Fast Acting Glass | Rapid Electronics |
Fuse, Cartridge, 3A, 6.3X25.4Mm, Fst Act | Newark Electronics |
AGX Series Fast Acting 6.3 x 25.4 mm 250 V 3 A Endcap Glass Tube Fuse | Future Electronics |
Buss Small Dimension Fuse Fast Acting | Eaton Electronics BK/AGX-3 | RS Americas |
Fuse Plug 3A 125V Fast 2-Pin Cartridge Holder Bulk | Avnet America |
Fuse, Miniature Glass Tube | Carlton-Bates |
Glass Body Fuses, 250 V/-Holder, Fast Blow, 3 A8AG, 1/4" x 1" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/AGX-3?
Additional datasheets, footprints and schematics for BK/AGX-3 are listed on our Part Details page. You can also find images and similar parts to BK/AGX-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/AGX-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/AGX-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/AGX-3 fall under?
The BK/AGX-3 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/AGX-3 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/AGX-3 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/AGX-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/AGX-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BK/AGX-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/AGX-3 often in real-time on the comparison pages.
What if I can't find stock of BK/AGX-3?
You can fill out our help required form which you can use to request a quote for BK/AGX-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.