Status: | Unknown |
---|---|
Series: | AGX Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 20A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | AGX Series |
RoHS Compliant | No |
Buss Small Dimension Fuse Fast Acting |Eaton Bussmann BK/AGX-20 | Newark Electronics |
Cartridge Fuses 32VAC 20A Fast Acting Glass | Rapid Electronics |
Fuse Plug 20A 32V Fast 2-Pin Cartridge Holder Bulk | Avnet America |
BUSS SMALL DIMENSION FUSE FAST ACTING | Eaton Electronics BK/AGX-20 | RS Americas |
Glass Body Fuses, 250 V/-Holder, Fast Blow, 20 A8AG, 1/4" x 1" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/AGX-20?
Additional datasheets, footprints and schematics for BK/AGX-20 are listed on our Part Details page. You can also find images and similar parts to BK/AGX-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/AGX-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/AGX-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/AGX-20 fall under?
The BK/AGX-20 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/AGX-20 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/AGX-20 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/AGX-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/AGX-20 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for BK/AGX-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/AGX-20 often in real-time on the comparison pages.
What if I can't find stock of BK/AGX-20?
You can fill out our help required form which you can use to request a quote for BK/AGX-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.