Status: | Unknown |
---|---|
Series: | AGX Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
428
in stock
|
Buy Now | |
Rapid Electronics
from US$1.64
|
515
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
428
in stock
|
Buy Now | |
element14
from US$0.53
|
428
in stock
|
Buy Now | |
RS Americas
from US$2.18
|
246
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Carlton-Bates
from US$1.66
|
-
|
Buy Now | |
Sager
from US$0.56
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | AGX Series |
Diameter | 6.35mm |
Status: | Unknown |
---|---|
Series: | AGX Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 25.4mm |
Fuse Size Imperial | 1/4" x 1" |
Product Range | AGX Series |
Diameter | 6.35mm |
RoHS Compliant | No |
Cartridge Fuses 250VAC 2A Fast Acting Glass | Rapid Electronics |
Fuse, Cartridge, 2A, 6.3X25.4Mm, Fst Act | Newark Electronics |
BUSS SMALL DIMENSION FUSE FAST ACTING | Eaton Electronics BK/AGX-2 | RS Americas |
Fuse Plug 2A 250V Fast 2-Pin Cartridge Holder Bulk | Avnet America |
Fuse, Miniature Glass Tube | Carlton-Bates |
Glass Body Fuses, 250 V/-Holder, Fast Blow, 2 A8AG, 1/4" x 1" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/AGX-2?
Additional datasheets, footprints and schematics for BK/AGX-2 are listed on our Part Details page. You can also find images and similar parts to BK/AGX-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/AGX-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/AGX-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/AGX-2 fall under?
The BK/AGX-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/AGX-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/AGX-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/AGX-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/AGX-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for BK/AGX-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/AGX-2 often in real-time on the comparison pages.
What if I can't find stock of BK/AGX-2?
You can fill out our help required form which you can use to request a quote for BK/AGX-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.