Status: | Unknown |
---|---|
Series: | AGW Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.66
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
5,656
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
2
in stock
|
Buy Now | |
element14
from US$2.08
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$2.09
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 30A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 22.2mm |
Fuse Size Imperial | 1/4" x 7/8" |
Product Range | AGW Series |
Status: | Unknown |
---|---|
Series: | AGW Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 30A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 22.2mm |
Fuse Size Imperial | 1/4" x 7/8" |
Product Range | AGW Series |
RoHS Compliant | No |
BUSS SMALL DIMENSION FUSE FAST ACTING | Rapid Electronics |
Cartridge Fuse, Fast Acting, 30A, 32Vac | Newark Electronics |
Fuse 30A 32V Fast 2-Pin Cartridge Holder Bulk | Avnet America |
BUSS SMALL DIMENSION FUSE FAST ACTING | Eaton Electronics BK/AGW-30 | RS Americas |
Cartridge Fuses SMALL DIM FUSE FA | Sager |
Glass Body Fuses, 32 V/-Holder, Fast Blow, 30 A7AG, 1/4" x 7/8" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/AGW-30?
Additional datasheets, footprints and schematics for BK/AGW-30 are listed on our Part Details page. You can also find images and similar parts to BK/AGW-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/AGW-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/AGW-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/AGW-30 fall under?
The BK/AGW-30 is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to BK/AGW-30 when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/AGW-30 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/AGW-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/AGW-30 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BK/AGW-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/AGW-30 often in real-time on the comparison pages.
What if I can't find stock of BK/AGW-30?
You can fill out our help required form which you can use to request a quote for BK/AGW-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.