Status: | Unknown |
---|---|
Series: | AGC-V Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 9A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | AGC-V Series |
Fuse Leads | Leaded |
RoHS Compliant | No |
Glass Body Fuses, 250 V/-Through Hole,Fast Blow,9 A3AB, 3AG, 1/4" x 1-1/4"(Axial) | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/AGC-V-9?
Additional datasheets, footprints and schematics for BK/AGC-V-9 are listed on our Part Details page. You can also find images and similar parts to BK/AGC-V-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/AGC-V-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/AGC-V-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/AGC-V-9 fall under?
The BK/AGC-V-9 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/AGC-V-9 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/AGC-V-9 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/AGC-V-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/AGC-V-9 have stock available?
Authorised distributors including Relay Specialties have stock available or on a lead time for BK/AGC-V-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/AGC-V-9 often in real-time on the comparison pages.
What if I can't find stock of BK/AGC-V-9?
You can fill out our help required form which you can use to request a quote for BK/AGC-V-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.