Status: | Unknown |
---|---|
Series: | AGC-V Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 8A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | AGC-V Series |
Fuse Leads | Leaded |
RoHS Compliant | Yes |
Cartridge Fuses 250Vac 8A Axial Lead |Eaton Bussmann BK/AGC-V-8-R | Newark Electronics |
Cartridge Fuses 250VAC 8A Axial Lead | Rapid Electronics |
Fuse Miniature 8A 250V Fast 2-Pin Axial Through Hole Cardboard Carton | Avnet America |
BUSS SMALL DIMENSION FUSE | Eaton Electronics BK/AGC-V-8-R | RS Americas |
Glass Body Fuses, 250 V/-Through Hole,Fast Blow,8 A3AB, 3AG, 1/4" x 1-1/4"(Axial) | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/AGC-V-8-R?
Additional datasheets, footprints and schematics for BK/AGC-V-8-R are listed on our Part Details page. You can also find images and similar parts to BK/AGC-V-8-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/AGC-V-8-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/AGC-V-8-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/AGC-V-8-R fall under?
The BK/AGC-V-8-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to BK/AGC-V-8-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/AGC-V-8-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/AGC-V-8-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BK/AGC-V-8-R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for BK/AGC-V-8-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/AGC-V-8-R often in real-time on the comparison pages.
What if I can't find stock of BK/AGC-V-8-R?
You can fill out our help required form which you can use to request a quote for BK/AGC-V-8-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.