Status: | Unknown |
---|---|
Series: | AGC Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
894
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
894
in stock
|
Buy Now | |
element14
from US$1.32
|
894
in stock
|
Buy Now | |
RS Americas
from US$2.22
|
839
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
98
in stock
|
Buy Now | |
Sager
from US$0.41
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 750mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | AGC Series |
Fuse Leads | Unleaded |
Status: | Unknown |
---|---|
Series: | AGC Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 750mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | AGC Series |
Fuse Leads | Unleaded |
RoHS Compliant | Yes |
AGC Series Fast-Acting 250 VAC 0.75 A ╪ 6.35 x 31.75 mm Glass Cartridge Fuse | Future Electronics |
Fuse, Cartridge, 750Ma, 6.3X32Mm Fst Act | Newark Electronics |
Fuse Cylinder Fast Acting 0.75A Sz 3AG Dims 0.25x1.25" Glass Cartridge 250VAC | Eaton Electronics BK/AGC-3/4-R | RS Americas |
Fuse Miniature 0.75A 250V Fast 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Cartridge Fuses SMALL DIM. FUSE | Sager |
Glass Body Fuses, 250 V/-Holder,Fast Blow,750 mA3AB, 3AG, 1/4" x 1-1/4" | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/AGC-3/4-R?
Additional datasheets, footprints and schematics for BK/AGC-3/4-R are listed on our Part Details page. You can also find images and similar parts to BK/AGC-3/4-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/AGC-3/4-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/AGC-3/4-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/AGC-3/4-R fall under?
The BK/AGC-3/4-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/AGC-3/4-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/AGC-3/4-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/AGC-3/4-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/AGC-3/4-R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for BK/AGC-3/4-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/AGC-3/4-R often in real-time on the comparison pages.
What if I can't find stock of BK/AGC-3/4-R?
You can fill out our help required form which you can use to request a quote for BK/AGC-3/4-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.