Status: | Unknown |
---|---|
Series: | AGA Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
49
in stock
|
Buy Now | |
element14
from US$1.23
|
49
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$1.30
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 30A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 15.9mm |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | AGA Series |
Status: | Unknown |
---|---|
Series: | AGA Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 30A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 15.9mm |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | AGA Series |
RoHS Compliant | No |
BUSS SMALL DIMENSION FUSE FAST ACTING | Rapid Electronics |
Cartridge Fuse, Fast Acting, 30A, 32Vac | Newark Electronics |
AGA Series Fast-Acting 125 V 30 A 6.4 x 15.9 mm Glass Tube Fuse | Future Electronics |
Fuse Miniature 30A 32V Fast 2-Pin Cartridge Holder Bulk | Avnet America |
BUSS SMALL DIMENSION FUSE FAST ACTING | Eaton Electronics BK/AGA-30 | RS Americas |
Cartridge Fuses 30A 125V FAST ACTING | Sager |
Fuses, Glass Body FusesHolder, 30 AFast Blow, 32 V/- | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/AGA-30?
Additional datasheets, footprints and schematics for BK/AGA-30 are listed on our Part Details page. You can also find images and similar parts to BK/AGA-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/AGA-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/AGA-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/AGA-30 fall under?
The BK/AGA-30 is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to BK/AGA-30 when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/AGA-30 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/AGA-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/AGA-30 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BK/AGA-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/AGA-30 often in real-time on the comparison pages.
What if I can't find stock of BK/AGA-30?
You can fill out our help required form which you can use to request a quote for BK/AGA-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.