Status: | Unknown |
---|---|
Series: | AGA Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
98
in stock
|
Buy Now | |
element14
from US$1.23
|
98
in stock
|
Buy Now | |
Rapid Electronics
from US$2.76
|
76
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$1.30
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 15A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 15.9mm |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | AGA Series |
Status: | Unknown |
---|---|
Series: | AGA Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 15A |
Voltage Rating VAC | 32V |
Fuse Size Metric | 6.3mm x 15.9mm |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | AGA Series |
RoHS Compliant | No |
Cartridge Fuse, Fast Acting, 15A, 32Vac | Newark Electronics |
Cartridge Fuses BUSS SMALL DIMENSION FUSE FAST | Rapid Electronics |
Fuse Miniature 15A 32V Fast 2-Pin Cartridge Holder Bulk | Avnet America |
BUSS SMALL DIMENSION FUSE FAST ACTING | Eaton Electronics BK/AGA-15 | RS Americas |
Cartridge Fuses BUSS SMALL DIMENSION FUSE FAST ACTING | Sager |
Fuses, Glass Body FusesHolder, 15 AFast Blow, 32 V/- | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/AGA-15?
Additional datasheets, footprints and schematics for BK/AGA-15 are listed on our Part Details page. You can also find images and similar parts to BK/AGA-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/AGA-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/AGA-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/AGA-15 fall under?
The BK/AGA-15 is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to BK/AGA-15 when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/AGA-15 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/AGA-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/AGA-15 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Avnet America have stock available or on a lead time for BK/AGA-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/AGA-15 often in real-time on the comparison pages.
What if I can't find stock of BK/AGA-15?
You can fill out our help required form which you can use to request a quote for BK/AGA-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.