Status: | Unknown |
---|---|
Series: | AGA Series |
RoHS: | Unknown |
Prices starting from US$0.49
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 15.9mm |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | AGA Series |
Status: | Unknown |
---|---|
Series: | AGA Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 15.9mm |
Fuse Size Imperial | 1/4" x 5/8" |
Product Range | AGA Series |
Fuse, Fast Acting, 1 A, 125 VAC, Glass, 0.118 Ohms, Clip Mount, AGA Series | Eaton Electronics BK/AGA-1 | RS Americas |
Cartridge Fuse, Fast Acting, 1A, 250Vac | Newark Electronics |
Fuse Miniature 1A 125V Fast 2-Pin Cartridge Holder Bulk | Avnet America |
Cartridge Fuses 1 AMP 250V FAST ACTING | Sager |
Fuses, Glass Body FusesHolder, 12 AFast Blow, 250 V/- | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/AGA-1?
Additional datasheets, footprints and schematics for BK/AGA-1 are listed on our Part Details page. You can also find images and similar parts to BK/AGA-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/AGA-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/AGA-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/AGA-1 fall under?
The BK/AGA-1 is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to BK/AGA-1 when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/AGA-1 you can contact the distributor directly for product support, shipping queries etc.
Is the BK/AGA-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/AGA-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for BK/AGA-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/AGA-1 often in real-time on the comparison pages.
What if I can't find stock of BK/AGA-1?
You can fill out our help required form which you can use to request a quote for BK/AGA-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.