Status: | Unknown |
---|---|
Series: | ABC Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.17
|
No stock
|
Buy Now | |
RS Americas
from US$9.14
|
359
in stock
|
Buy Now | |
Newark Electronics
from US$9.68
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$2.77
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
element14
from US$1.97
|
-
|
Buy Now | |
Sager
from US$0.59
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 7A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | ABC Series |
Diameter | 6.35mm |
Status: | Unknown |
---|---|
Series: | ABC Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 7A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | ABC Series |
Diameter | 6.35mm |
RoHS Compliant | Yes |
Fuse Cylinder Fast Acting 7A Sz 3AG Dims 0.25x1.25" Ceramic Cartridge Clip | Eaton Electronics BK/ABC-7-R | RS Americas |
Abc 7A Buss Fa Bk 100 Box -R |Eaton Bussmann BK/ABC-7-R | Newark Electronics |
Cartridge Fuses SMALL DIM. FUSE | Rapid Electronics |
Fuse Miniature 7A 250V Fast 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Fuses, Ceramic Body FusesHolder, 7 AFast Blow, 250 V/125 V | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/ABC-7-R?
Additional datasheets, footprints and schematics for BK/ABC-7-R are listed on our Part Details page. You can also find images and similar parts to BK/ABC-7-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/ABC-7-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/ABC-7-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/ABC-7-R fall under?
The BK/ABC-7-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/ABC-7-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/ABC-7-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/ABC-7-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/ABC-7-R have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Avnet America and element14 have stock available or on a lead time for BK/ABC-7-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/ABC-7-R often in real-time on the comparison pages.
What if I can't find stock of BK/ABC-7-R?
You can fill out our help required form which you can use to request a quote for BK/ABC-7-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.