Status: | Unknown |
---|---|
Series: | ABC Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
1,840
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
13,549
in stock
|
Buy Now | |
RS Americas
from US$2.40
|
2,839
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,840
in stock
|
Buy Now | |
element14
from US$0.48
|
1,840
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
1,490
in stock
|
Buy Now | |
Heilind Electronics
from US$2.70
|
146
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.70
|
48
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Sager
from US$0.60
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | ABC Series |
Diameter | 6.35mm |
Status: | Unknown |
---|---|
Series: | ABC Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | ABC Series |
Diameter | 6.35mm |
RoHS Compliant | Yes |
Cartridge Fuses 2A 250V FA Ceramic 1/4 X 1-1/4 | Rapid Electronics |
Fuse, Cylinder, Fast Acting, 2A, 3AG, 0.25x1.25", Ceramic, Cartridge, Clip | Eaton Electronics BK/ABC-2-R | RS Americas |
Fuse, Cartridge, 2A, 6.3X32Mm, Fast Act | Newark Electronics |
ABC Series Fast-Acting 125 V 2 A ╪ 6.35 x 31.75 mm Ceramic Cartridge Fuse | Future Electronics |
Fuse Miniature 2A 250V Fast 2-Pin Cartridge Holder Cardboard Carton | Avnet America |
Fuses, Ceramic Body FusesHolder, 2 AFast Blow, 250 V/125 V | Relay Specialties |
Where can I find additional details, specifications and documents for a BK/ABC-2-R?
Additional datasheets, footprints and schematics for BK/ABC-2-R are listed on our Part Details page. You can also find images and similar parts to BK/ABC-2-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK/ABC-2-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK/ABC-2-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK/ABC-2-R fall under?
The BK/ABC-2-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to BK/ABC-2-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK/ABC-2-R you can contact the distributor directly for product support, shipping queries etc.
Is the BK/ABC-2-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK/ABC-2-R have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for BK/ABC-2-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK/ABC-2-R often in real-time on the comparison pages.
What if I can't find stock of BK/ABC-2-R?
You can fill out our help required form which you can use to request a quote for BK/ABC-2-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.