Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BKA441N0009100B000 |
No distributors results available
Number of Signal Positions | 4 |
---|---|
Number of Power Positions | 4 |
Number of Positions | 8 |
Seal Type | O-Ring |
Contact Current Rating (Max) | 8A |
Contact Protection | With |
Assembly Length | 1.56in, 39.6mm |
Signal Conductor Insulation Diameter | 1.8mm |
Power Conductor Insulation Diameter | 2.2mm |
Accepts Wire Insulation Diameter Range | 1.8 – 2.2mm |
Wire Size | 20AWG |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Zinc Alloy |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Plating Material | Nickel |
VDE Tested | Yes |
CSA Certified | No |
UL Rating | Recognized |
Connector Mounting Type | Bulkhead |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | M12x1 |
Mating Alignment | With |
Panel Feedthrough | No |
Circuit Application | Power & Signal |
Weight | 20g |
For Use With | Cable |
Comment | See datasheet for additional product information |
Packaging Method | Carton |
Shell Type | Metal |
Sealable | Yes |
Contact Type | Pin |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Extension |
Assembly or Kit | Kit |
Termination Method to Wire & Cable | Pre-Terminated to Cable |
Operating Temperature Range | -20 – 130°C, -40 – 239°F |
Mating Cycles | 500 |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | IP67 |
Shielded | Yes |
Where can I find additional details, specifications and documents for a BKA441N0009100B000?
Additional datasheets, footprints and schematics for BKA441N0009100B000 are listed on our Part Details page. You can also find images and similar parts to BKA441N0009100B000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BKA441N0009100B000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BKA441N0009100B000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BKA441N0009100B000 fall under?
The BKA441N0009100B000 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to BKA441N0009100B000 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BKA441N0009100B000 you can contact the distributor directly for product support, shipping queries etc.
Is the BKA441N0009100B000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BKA441N0009100B000 have stock available?
There is no stock from authorised distributors for BKA441N0009100B000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BKA441N0009100B000 often in real-time on the comparison pages.
What if I can't find stock of BKA441N0009100B000?
You can fill out our help required form which you can use to request a quote for BKA441N0009100B000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.