Status: | Unknown |
---|---|
Series: | 9830 Series |
RoHS: | Unknown |
Product Range | 9830 Series |
---|---|
Output Power Max | 2kVA |
Output Voltage Max | 300V |
Output Current Max | 10A |
No. of Phases | Single Phase |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a BK9832?
Additional datasheets, footprints and schematics for BK9832 are listed on our Part Details page. You can also find images and similar parts to BK9832 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK9832 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK9832 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK9832 fall under?
The BK9832 is listed under Test Equipment > Bench Power Supplies Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to BK9832 when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK9832 you can contact the distributor directly for product support, shipping queries etc.
Is the BK9832 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK9832 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BK9832.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK9832 often in real-time on the comparison pages.
What if I can't find stock of BK9832?
You can fill out our help required form which you can use to request a quote for BK9832 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.