| Status: | Unknown |
|---|---|
| Series: | 9800 Series |
| RoHS: | Unknown |
| Power Supply Output Type | Programmable |
|---|---|
| No. of Outputs | 1 Output, 1Outputs |
| Output Voltage Min | 0V |
| Output Voltage Max | 300V |
| Output Current Min | - |
| Output Current Max | 1.5A |
| Power Rating | 300VA |
| Supply Voltage Min | 198VAC |
| Supply Voltage Max | 242VAC |
| Manufacturer Warranty | 2 Years |
| Product Range | 9800 Series |
| Plug Type | - |
| SVHC | No SVHC (15-Jan-2019) |
| No. of Phases | Single Phase |
| Output Power Max | 300VA |
| Programmable power supply AC 300VA | RS |
| Power supply: programmable laboratory | TME |
| AC POWER SOURCE, PROGRAM, 1.5A, 300VA | Farnell |
Where can I find additional details, specifications and documents for a BK9801?
Additional datasheets, footprints and schematics for BK9801 are listed on our Part Details page. You can also find images and similar parts to BK9801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK9801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK9801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK9801 fall under?
The BK9801 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to BK9801 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK9801 you can contact the distributor directly for product support, shipping queries etc.
Is the BK9801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK9801 have stock available?
Authorised distributors including RS, TME and Farnell have stock available or on a lead time for BK9801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK9801 often in real-time on the comparison pages.
What if I can't find stock of BK9801?
You can fill out our help required form which you can use to request a quote for BK9801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.