Status: | Unknown |
---|---|
Series: | 8500 Series |
RoHS: | Unknown |
Product Range | 8500 Series |
---|---|
Power Rating | 300W |
DC Load Type | Programmable |
Operating Voltage Min | 100mV |
Operating Voltage Max | 500V |
Operating Current Max | 15A |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (15-Jan-2019) |
Weight | 5.2kg |
DC LOAD, ELECTRONIC 500V 15A 300W | Farnell |
Where can I find additional details, specifications and documents for a BK8502?
Additional datasheets, footprints and schematics for BK8502 are listed on our Part Details page. You can also find images and similar parts to BK8502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK8502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK8502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK8502 fall under?
The BK8502 is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to BK8502 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK8502 you can contact the distributor directly for product support, shipping queries etc.
Is the BK8502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK8502 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BK8502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK8502 often in real-time on the comparison pages.
What if I can't find stock of BK8502?
You can fill out our help required form which you can use to request a quote for BK8502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.