Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analyzer Functions | Current Crest Factor Frequency Phase Angle Harmonics Integration Power Voltage |
---|---|
No. of Channels | 2 Channel |
Voltage Range rms | 0V to 600V |
Bandwidth | 100kHz |
External Height | 88.2mm |
External Width | 214.5mm |
External Depth | 354.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
POWER METER, 1-PHASE, 2 CH, 100KHZ, 600V | element14 |
Where can I find additional details, specifications and documents for a BK5335B?
Additional datasheets, footprints and schematics for BK5335B are listed on our Part Details page. You can also find images and similar parts to BK5335B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BK5335B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BK5335B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BK5335B fall under?
The BK5335B is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to BK5335B when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BK5335B you can contact the distributor directly for product support, shipping queries etc.
Is the BK5335B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BK5335B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BK5335B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BK5335B often in real-time on the comparison pages.
What if I can't find stock of BK5335B?
You can fill out our help required form which you can use to request a quote for BK5335B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.